location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GTX750-PHOC-1GD5 NVIDIA GeForce GTX 750 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTX750-PHOC-1GD5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV05L1-M0NM00
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:24:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS GTX750-PHOC-1GD5 NVIDIA GeForce GTX 750 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 750 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit 1253 MHz PCI Express 3.0
  • - HDMI ports quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 11.2 OpenGL version: 4.4
  • - 75 W
More>>>
Processor
CUDA *
Yes
CUDA cores
512
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 750
Processor frequency *
1056 MHz
Processor boost clock speed
1137 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Maximum displays per videocard
3
FireStream
No
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
1253 MHz
Bandwidth
5 GHz
Memory bandwidth (max)
80 GB/s
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
Ports & interfaces
DVI-D ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11.2
OpenGL version *
4.4
HDCP
Yes
Dual Link DVI *
No
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
Yes
Full HD
Yes
Design
Cooling type *
Active
Product colour
Black
Power
Minimum system power supply *
300 W
Power consumption (typical) *
75 W
Weight & dimensions
Length
184.9 mm
Depth
35.8 mm
Height
115 mm
Packaging content
Manual
Yes
Bundled software
ASUS GPU Tweak