location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2800 Headset Wired Head-band Calls/Music Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1Y21AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899241820 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2019
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 2800 Headset Wired Head-band Calls/Music Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red, White Calls/Music Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 102 dB
  • - Microphone type: In-line
More>>>
Immersive sound

Bold bass and crisp treble brings out the full range of sound for your movies, music, and more.

Conveniently portable

Foldable design and flat cable provides easy storage and portability.

Listen and be heard

In-line microphone allows convenient hands-free chatting while music is automatically muted.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Red, White
Volume control
Rotary
Control unit type
In-line control unit
Foldable
Yes
Cable length
1.5 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
No
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
102 dB
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Music player
FM radio
No
Weight & dimensions
Width
142 mm
Depth
180 mm
Height
62 mm
Weight
120 g
Packaging data
Package width
178 mm
Package depth
63 mm
Package height
211 mm
Package weight
300 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Other features
2.5 mm connector
No
Interface type
3.5 mm (1/8")
Source Testseek summary Average rating
Reviews
Updated:
2018-03-19 01:11:47
Uk has collected 1 expert review for HP 2800 Headset Wired Head-band Calls/Music Red, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%