location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H180040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2023 13:09:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Number of colours: 16.78 million colours
  • - 190 W
More>>>
Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
135 W
Lens system
Focal length range
13.7 - 20.5 mm
Ports & interfaces
Serial interface type *
RS-232
Features
Noise level *
28 dB
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display
LCD
Power
Power consumption (typical) *
190 W
Power
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.5 kg
Package width
384 mm
Package depth
455 mm
Package height
290 mm
Package weight
6.8 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
24 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
189 cm
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
295 x 373 x 111 mm
Power requirements
100-240 VAC ±10%, 50/60Hz
I/O ports
I/O Terminal: D-sub 9 pin x 1; I/O Signal: RS-232C
Audio system
1W
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:01:30
Uk has collected 7 expert reviews for Epson EMP-TW20 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2011-09-26 07:01:20
For £699, youd normally only get a cheap and cheerful LCD projector aimed at the PC/- presentations market. Yet this is all you pay for the EMP-TW20,a projector from Epsons Dreamio range thats designed to be home cinemas friend. But will it be the...
Good Price, Design, black levels for cheap LCD, HD capable, native widescreen...
Bad Small buttons on remote, chicken wire effect, occasional slight colour issues...
Bottom line For £699, youd normally only get a cheap and cheerful LCD projector aimed at the PC/- presentations market. Yet this is all you pay for the EMP-TW20,a projector from Epsons Dreamio range thats designed to be home cinemas friend. But will it be the...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:19:13
Epson has confidently started 2006 by ensuring its extensive projector range continues to cater for those home theatre enthusiasts who may be restricted to a limited budget.
Good Lens shift, Good contrast...
Bad Could use a few more features, Poorly designed remote The Final Word If you’re restricted by a limited budget, but still want a good home theatre set-up, the TW-20 is an excellent choice.
Bottom line If you’re restricted by a limited budget, but still want a good home theatre set-up, the TW-20 is an excellent choice.
80%
homecinemachoice.com
Updated:
2011-09-26 07:01:25
PDF-file...
80%
Brand Image Product code Product Stock Price from
Epson EMP-TW520 Epson EMP-TW520
(show image)
EMP-TW520 Epson EMP-TW520 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW600 Epson EMP-TW600
(show image)
EMP-TW600 Epson EMP-TW600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-7900NL 4000, 3000 LCD XGA (1024x768) Epson EMP-7900NL 4000, 3000 LCD XGA (1024x768)
(show image)
V11H170940LA EMP-7900NL 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-7900NL XGA 4000ALu 33db noLens 4000, 3000 XGA (1024x768) Epson EMP-7900NL XGA 4000ALu 33db noLens 4000, 3000 XGA (1024x768)
(show image)
V11H170940DB EMP-7900NL XGA 4000ALu 33db noLens 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-7900NL XGA 4000ALu 33db noLens 4000, 3000 XGA (1024x768) Epson EMP-7900NL XGA 4000ALu 33db noLens 4000, 3000 XGA (1024x768)
(show image)
V11H170940DA EMP-7900NL XGA 4000ALu 33db noLens 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X3 Epson EMP-X3
(show image)
V11H177040 Epson EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW600 Epson EMP-TW600
(show image)
V11H197040 Epson EMP-TW600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW520 Epson EMP-TW520
(show image)
V11H225040 Epson EMP-TW520 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TWD1 Epson EMP-TWD1
(show image)
V11H181040BT Epson EMP-TWD1 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-745 2500, 2000 XGA (1024x768) Epson EMP-745 2500, 2000 XGA (1024x768)
(show image)
V11H159040JA EMP-745 0.00
(excl. VAT)
0 (incl. VAT)