location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 30048DK ink cartridge Standard Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30048DK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30048DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598019913
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 30048DK ink cartridge Standard Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Standard Yield
  • - Colour ink page yield: 336 pages
  • - Brand compatibility: Canon
More>>>
Features
Print technology
Inkjet printing
Compatibility *
Canon Pixma MG 5750 Canon Pixma MG 5751 Canon Pixma MG 5752 Canon Pixma MG 5753 Canon Pixma MG 6850 Canon Pixma MG 6851 Canon Pixma MG 6852 Canon Pixma MG 6853 Canon Pixma MG 7750 Canon Pixma MG 7751 Canon Pixma MG 7752 Canon Pixma MG 7753 Canon TS 5050
Colour ink volume
13 ml
Colour ink page yield *
336 pages
Cartridge capacity
Standard Yield
Printing colours *
Yellow
Features
Brand compatibility *
Canon
Cartridge return & recycling
No
Replacement for
CLI-571YXL
OEM code
0334C001
Colour
Yes
Packaging data
Package width
96 mm
Package depth
30 mm
Package height
149 mm
Package weight
41 g
Package type
Blister
Brand Image Product code Product Stock Price from
Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
5226B005 CL-541 XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield
(show image)
30036DK Black Inkjet Cartridge - Replaces Canon PGI-550BKXL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black
(show image)
30034DK Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec CL-541 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
101C054131 CL-541 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec PG-540 ink cartridge 1 pc(s) Standard Yield Black
(show image)
101C054030 PG-540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540/CL-541 C/M/Y Ink Cartridge Multipack Canon PG-540/CL-541 C/M/Y Ink Cartridge Multipack
(show image)
5225B006 PG-540/CL-541 C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
5227B005 CL-541 Colour 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
5225B005 PG-540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540 XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black Canon PG-540 XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
5222B005 PG-540 XL 0.00
(excl. VAT)
0 (incl. VAT)