location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF249dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF249dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1418C063
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574645193
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 1418C063 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF249dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 27 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 13.1 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Duplex print speed (ISO/IEC 24734) mono
15 ipm
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
27 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, PC
Scan speed (colour)
15 ppm
Scan speed (black)
22 ppm
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
200 x 100 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
104
Fax forwarding
Yes
Fax broadcasting
114 locations
Fax dual access
Yes
Features
Recommended duty cycle
500 - 2500 pages per month
Maximum duty cycle *
15000 pages per month
Page description languages
PCL 5e, PCL 6, UFRII-LT
Number of printer fonts
45
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Postcard, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
16K, Executive, Letter, Oficio, Statement
Envelopes sizes
10, C5, DL
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, HTTPS, SNMP, WEP, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, POP before SMTP, DHCP, ARP+PING, Auto IP, WINS, SNMPv1, SNMPv3
Supported network protocols (IPv6)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, POP before SMTP, DHCPv6, SNMPv1, SNMPv3
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Display number of lines
6 lines
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1150 W
Power consumption (standby)
5.7 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.8 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
378 mm
Height
360 mm
Weight
13.1 kg
Other features
Noise level
51 dB
Source Testseek summary Average rating
Reviews
Updated:
2018-05-15 02:16:29
Uk has collected 4 expert reviews for Canon i-SENSYS MF249dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computershopper.com
Updated:
2019-12-20 14:45:38
For those of us who have been watching the printer industry for decades (and we have ), it's amazing how much office machine you can buy for less than $300 nowadays.That's demonstrated by the monochrome-laser multifunction printer (MFP) that we're reviewi...
Good Good-looking print, scan, and copy quality, Sturdy construction, Speedy for the price, Compact and light, Low purchase price, Auto-duplexing ADF...
Bad High cost per page, No USB thumb-drive port, Flimsy output tray...
Bottom line This inexpensive, fast little monochrome MFP prints well, and the feature set is strong for the price, even if a high cost per page discourages using it to its full potential. Read More...
80%
pcmag.com
Updated:
2019-12-20 14:45:38
The Canon ImageClass MF249dw ($299) is a compact monochrome laser all-in-one printer that is a good fit (literally and figuratively) for a home office or micro office, or as a personal printer in any size office. It gives you a good range of connectivity...
Good Good output quality, with slightly above-par graphics, Connects via USB, Ethernet, Wi-Fi, and Wi-Fi Direct...
Bad No optional paper trays, No port for USB thumb drive...
Bottom line The Canon ImageClass MF249dw is a mono laser all-in-one printer for a home office or micro office that provides an ample feature set, solid speed, good output quality, and a wealth of connection choices...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF247dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi Canon i-SENSYS MF247dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi
(show image)
1418C081 MF247dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF244dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi Canon i-SENSYS MF244dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi
(show image)
1418C017 MF244dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C022 MF411dw 0.00
(excl. VAT)
0 (incl. VAT)