location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8673B printable textile Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8673B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8673B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962209172 show
Category:
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Mar 2014
Product end of life date
Features
Core diameter
5.08 cm
Size (imperial)
14 cm (5.5")
Finish type
Matte
Print media weight
430 g/m²
Printing material shelf life
1 year(s)
Weight
3.93 kg
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
25 - 80%
Operating temperature (T-T)
59 - 95 °F
Sustainability
Doesn't contain
Acid
Packaging data
Package dimensions (W x D x H)
139.7 x 139.7 x 651 mm (5.5 x 5.5 x 25.6")
Packaging data
Package dimensions (WxDxH)
140 x 140 x 651 mm
Package weight
4.41 kg
Other features
Dimensions (WxDxH)
140 x 140 x 651 mm
Maximum roll length
15.2 m
Printing material whiteness
110 per CIE Ganz 82 Test Method, 131 per ISO 11476 Test Method, 130 per ISO 11475 Test Method
Printing material brightness
96% per TAPPI T-452 Test Method, 106% per ISO 2470 Test Method
Quantity per box
1 pc(s)
Retail only
No
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1219 mm
Products per pallet
96 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1219.2 mm (48 x 40 x 48")
Pallet size (EU)
1200 x 800 x 982 mm
Products per pallet (EU)
48 pc(s)
Pallet gross weight
453.2 kg
Pallet weight (EU)
241.3 kg