location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fox Singlepack Black T1281 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T1281 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T12814012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946624587 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 487909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Nov 2023 08:29:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Fox Singlepack Black T1281 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Black ink page yield: 185 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus SX445W - Epson Stylus SX440W - Epson Stylus SX435W - Epson Stylus SX420W - Epson Stylus SX235W - Epson Stylus SX130 - Epson Stylus SX125 - Epson Stylus S22 - Epson Stylus Office BX305FW Plus - Epson Stylus Office BX305FW - Epson Stylus Office BX305F
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
5.9 ml
Black ink page yield *
185 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
OEM code
C13T12814012
Country of origin
United Kingdom
Packaging data
Package width
102 mm
Package depth
26 mm
Package height
145 mm
Package weight
44 g
Packaging data
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15 cm
Products per pallet
3400 pc(s)
Pallet gross weight
0 g
Master (outer) case width
102 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
0 g
Master (outer) case GTIN (EAN/UPC)
8715946627786
Harmonized System (HS) code
84439990
Pallet weight (UK)
0 g
Products per pallet (UK)
3400 pc(s)
Products per pallet layer
340 pc(s)
Products per pallet layer (UK)
340 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Product code Product Stock Price from
Epson Apple Multipack 4-colours T1295 DURABrite Ultra Ink Epson Apple Multipack 4-colours T1295 DURABrite Ultra Ink
(show image)
C13T12954012 Multipack 4-colours T1295 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Apple Singlepack Magenta T1293 DURABrite Ultra Ink Epson Apple Singlepack Magenta T1293 DURABrite Ultra Ink
(show image)
C13T12934012 Singlepack Magenta T1293 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Cyan T1292 DURABrite Ultra Ink Epson Singlepack Cyan T1292 DURABrite Ultra Ink
(show image)
C13T12924012 Singlepack Cyan T1292 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Apple Singlepack Black T1291 DURABrite Ultra Ink Epson Apple Singlepack Black T1291 DURABrite Ultra Ink
(show image)
C13T12914012 Singlepack Black T1291 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox Singlepack Magenta T1283 DURABrite Ultra Ink Epson Fox Singlepack Magenta T1283 DURABrite Ultra Ink
(show image)
C13T12834012 Singlepack Magenta T1283 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Portugal 1 distributor(s)