location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP3000 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0017B016 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LBP3000 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
9.3 s
Economical printing
Yes
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
2 MB
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
2 W
Operational conditions
Storage temperature (T-T)
0 - 35 °C
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.7 kg
Dimensions (WxDxH)
369.8 x 216.7 x 250.5 mm
Other features
Maximum operating temperature range (T-T)
10 - 32.5 °C
Power supply type
220~240V (±10%) @ 50-60Hz (±2Hz)
Mac compatibility
No
I/O ports
USB
Custom media sizes
76.2 - 215.9mm, 127.0-355.6mm
Standard media sizes
A4, B5, A5, LTR, Executive, Envelope C5/COM10/DL, Monarch
Capacity cartridge
10000 sheets
Internal modem
No
Networking features
Axis 1650 Print Server
Toner cartridge
Cartridge 703
Power consumption (active)
259 W
Compatible operating systems
Windows 98/Me/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:12:51
Uk has collected 3 expert reviews for Canon Laser Shot LBP3000 600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 02:12:51
low cost personal laser printer: Canons entry-level mono laser printer is the Laser Shot LBP-3000. It retails for about 95, so it sneaks under the all-important 100 price point in the UK. It is quite definitely a personal laser printer as...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:22:47
Canons beige and grey LBP-3000 laser printer looks a little like a paper shredder, but is a good choice for an office worker or home environment with light to moderate demands. The diminutive machine has a footprint similar to an inkjet device, measur...
80%
trustedreviews.com
Updated:
2011-08-10 02:12:51
What are the main requirements of a personal laser printer? It should produce good quality print reasonably quickly, of course, but it should also be small, quiet, easy to use, inexpensive and cheap to run. Against this set of criteria, Canon's diminutive...
80%
Brand Image Product code Product Stock Price from
Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4 Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4
(show image)
9631A003 LBP 5200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)