location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Value Glossy Photo Paper - 10x15cm - 2x 20 sheets (BOGOF)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Glossy Photo Paper - 10x15cm - 2x 20 sheets (BOGOF)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S400044 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614441
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:46:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Value Glossy Photo Paper - 10x15cm - 2x 20 sheets (BOGOF)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 10x15 cm
  • - 183 g/m²
  • - Finish type: Gloss
  • - 40 sheets
More>>>
Features
Paper size
A4
Paper size
10x15 cm
Finish type *
Gloss
Media weight *
183 g/m²
Best uses
Office printing, Calendar, Photo collage, Photo gifts, Photo, Cards and gift wraps, Seasonal decorations and gifts, Masks and party, Daily use
Sheets per pack
40 sheets
Weight & dimensions
Width
100 mm
Height
150 mm
Roll width
10 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
115 mm
Package depth
195 mm
Package height
11 mm
Package weight
127 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946614458
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Logistics data
Pallet length (UK)
120 cm
Pallet height (UK)
64.3 cm
Pallet weight (UK)
0 g
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
64.3 cm
Pallet gross weight
0 g
Products per pallet
5000 pc(s)
Products per pallet (UK)
6250 pc(s)
Products per pallet layer
1000 pc(s)
Products per pallet layer (UK)
1250 pc(s)
Master (outer) case width
179 mm
Master (outer) case length
246 mm
Master (outer) case height
285 mm
Master (outer) case gross weight
0 g
Products per master (outer) case
50 pc(s)
Minimum order quantity
50 pc(s)
Other features
Star rating
3*
Country of origin
Japan
Country Distributor
Nederland 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)