location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 15mm f/2.8 Fisheye Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 15mm f/2.8 Fisheye
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2535A004 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Lens system
Lens structure (elements/groups) *
8/7
Lens viewing angle, diagonal
180°
Thread diameter
7.3 cm
Design
Product colour
Black
Weight & dimensions
Weight
330 g
Other features
Magnification
0.14x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:38:28
Uk has collected 3 expert reviews for Canon EF 15mm f/2.8 Fisheye Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Kenrockwell.com
Updated:
2011-09-25 21:38:20
Canon 15mm f/2.8EF Fisheye (1987-today)© 2009 KenRockwell.com. All rights reserved. Canon EF 15mm f/2.8 Fisheye (rear gel filters, 11.3 oz/319g, about $650). . I'd get it at or . It helps me keep adding to this site when you get yours fro...
0%
photo.net
Updated:
2011-09-25 21:38:23
I got hold of this lens because I wanted to do some technical photography. We needed to show the view of a radar sensor that "sees" in a hemisphere and hence wanted a lens with a 180 degree angle of view. The Canon EOS 15 fisheye has an advertised 180...
0%
The-digital-picture.com
Updated:
2016-12-27 19:33:42
The Canon EF 15mm f/2.8 Fisheye Lens is currently Canons only intentionally distorted EF lens. The heavy barrel distortion from the Canon EF 15mm f/2.8 Fisheye Lens creates a special effect that is liked by most people (until it is over-used of cours...
0%
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)