location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 17" Intel® Core™2 Duo 43.2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.6 Snow Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro 17"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTO-MC226D/A-10
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro 17" Intel® Core™2 Duo 43.2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.6 Snow Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 3.06 GHz
  • - 43.2 cm (17") 1920 x 1200 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD-RW
  • - NVIDIA® GeForce® 9600M GT
  • - Bluetooth
  • - Mac OS X 10.6 Snow Leopard
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:40
Uk has collected 20 expert reviews for Apple MacBook Pro 17" Intel® Core™2 Duo 43.2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.6 Snow Leopard and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
electricpig.co.uk
Updated:
2014-05-22 08:52:40
Is the new Apple MacBook Pro the sexiest thing you can have in your lap? How about the most powerful? And is it the best all-round laptop around? In answer to those questions: Yes, maybe, and possibly. Because the 17-inch Pro brings top-end NVIDIA 9600...
Good Sexiest laptop yet? Hell yeah. Packed with features.
Bad Where's the Bluray player? Why's the battery built in? Pricey!...
Bottom line Yes it's expensive. But it's also super-sexy, packed with features aaaaaaaand environmentally friendly. How'd you like them Apples?...
100%
pcauthority.com.au
Updated:
2014-05-22 08:52:40
Apples products are some of the most divisive and compelling in the industry, so its no surprise that the recent 15.4in MacBook Pro and its button-free trackpad prompted plenty of debate. The most striking feature of this 17in MacBook Pro, however, i...
Bottom line The design is impeccable, the build superb and the screen extraordinary, but the price is a huge barrier. We ponder the icon that is the Macbook Pro 17in...
67%
techradar.com
Updated:
2014-05-22 08:52:40
Apples MacBook Pro 17-inch is aimed directly at design professionals and its hard to find a better blend of style and performance, although it is slightly lacking in features. A key selling-point here is the Mac OS X operating system. Its been used...
Good Build quality and comfort, Sharp screen, Battery life...
Bad No Blu-ray, No dedicated numberpad, No dedicated media hotkeys...
70%
macworld.co.uk
Updated:
2014-05-22 08:52:40
Apple revamped nearly the entire Mac laptop line during WWDC, leaving only the £749, entry-level white MacBook unchanged – and that model was revised just two weeks earlier. But while most models gained new capabilities, the 17in MacBook Pro was the so...
Good Huge screen; impressive performance and battery life; available with an anti-glare, matte screen.
Bad Huge; large screen makes glossy glare more noticeable than on smaller laptops; no video adapters or Apple Remote included.
80%
infoworld.com
Updated:
2014-05-22 08:52:40
The latest 17-inch MacBook Pro is by all measures a minor hardware upgrade over its predecessor, offering only slightly faster processor options and an increase in hard-drive capacity. The more significant change is...
60%
electronicsme.com
Updated:
2014-05-22 08:52:40
If you are a Mac fan who wants the top-of-the-line laptop regardless of price, then consider the Apple MacBook Pro MC226LL/A. This is perhaps the best model currently in Apple's MacBook collection. The revolutionary changes to the body design and inter...
Bottom line Overall, the Apple MacBook Pro MC226LL/A is an excellent ultraportable powerhouse that will have Mac fans cheering and some Windows worshippers converting to the other side. The sleek, revolutionary aluminum unibody allows the notebook to be tight and...
96%
barefeats.com
Updated:
2014-05-22 08:52:40
Part of what we are showing here is the dominance of the Mac Pro over the fastest iMac and fastest MacBook Pro when it comes to the "meanest" pro apps. Four or eight cores are definitely better than two...
0%
pcworld.com_techhive.com
Updated:
2014-05-22 08:52:40
During WWDC, Apple revamped nearly the entire Mac laptop line, leaving only the $999, entry-level white MacBook unchanged--and that model had been revised just two weeks earlier. But while most models gained new capabilities, the 17-inch MacBook Pro wa...
Good Huge, beautiful glossy screen, Large multitouch trackpad...
Bad Excessive screen glare, "Nobutton" touchpad learning curve...
0%
macworld.com
Updated:
2014-05-22 08:52:40
by Dan Frakes, Macworld.com Apple revamped nearly the entire Mac laptop line during WWDC, leaving only the $999, entry-level white MacBook () unchanged—and that model was revised just two weeks earlier. But while most models gained new capabilities, th...
Good Huge screen; impressive performance and battery life; available with an anti-glare, matte screen.
Bad Huge; large screen makes glossy glare more noticeable than on smaller laptops; no video adapters or Apple Remote included.
Bottom line The latest 17-inch MacBook Pro is by all measures a minor hardware upgrade over its predecessor, offering only slightly faster processor options and a bump in hard-drive capacity. The more significant change is the value you get for your money: Apple...
80%
computershopper.com
Updated:
2014-05-22 08:52:40
When we reviewed the last update of the 17-inch MacBook Pro in March, we were impressed with how light and thin it had gotten, considering how much muscle it can flex. We were a little disappointed with some aspects of its performance, but ov...
Good Beautiful design; long battery life; switchable graphics; impressive durability...
Bad No Blu-ray drive or SD-card slot; good, but not great, processor performance...
Bottom line Apple’s improved 17-inch MacBook Pro is a dream for designers or anyone who doesn’t want to sacrifice power for portability...
84%
itp.net
Updated:
2014-05-22 08:52:40
On its website Apple claims ‘everything in the 17-inch MacBook Pro is huge. Except its size and weight’. Is there substance to the company’s claims? In a word, yes. The new MacBook Pro boasts a large 17-inch LED backlit LCD and despite its large, deskt...
Bottom line A powerful desktop replacement machine that offers road-warrior characteristics in the form of long battery life...
80%
techworld.com
Updated:
2014-05-22 08:52:40
When Apple announced its upgrade to the new unibody MacBooks, we were surprised to see the MacBook Pro remain in the old aluminium casing. Apple announced the new 17in Apple MacBook Pro at the Macworld Expo in January.As with much of Apple's product...
Bottom line The new 17in Apple MacBook Pro has a lot going for it, from the faster processor, front side bus and memory speeds, to its thinner and lighter, unibody design. Add in a new battery that lasts longer per charge, and you’ve got yourself a winner. If you...
0%
engadget.com
Updated:
2014-05-22 08:52:40
There's not much that can be said about the 17-inch version of the MacBook Pro that hasn't already been said about the 15-incher (and to some extent, the MacBook). Still, the big, big brother of the family has a few key differences that make it stand out...
Good Killer performance, Antiglare screen great for graphics work, Excellent battery life...
Bad Expensive... extremely expensive, No removable battery...
Bottom line Ultimately, the decision about whether to buy the bigger MacBook Pro is probably already made -- if you're a power user who needs the real estate, there's little to deter you from making this purchase. Apple has cleaned up the design in all the right ways...
0%