location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX4i 4.3 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX4i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0335B008 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:24:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MVX4i 4.3 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.3 MP CCD 25.4 / 2.8 mm (1 / 2.8")
  • - Optical zoom: 10x Digital zoom: 200x
  • - Built-in flash
  • - LCD 6.35 cm (2.5")
  • - Built-in microphone
  • - PictBridge
  • - Lithium-Ion (Li-Ion) 3.41 h
More>>>
Image sensor
Total megapixels *
4.3 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 2.8 mm (1 / 2.8")
Optical sensor resolution
4300000 pixels
Effective megapixels (movie)
4 MP
Lens system
Focal length range
41.6 - 416 mm
Optical zoom *
10x
Filter size
34 mm
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MMC, SD
Camcorder tape type
Mini-DV
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/2000 - 1/2 s
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Display resolution
123000
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
Yes
Ports & interfaces
PictBridge *
Yes
DV port
Yes
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.41 h
Battery type
BP-308, BP-315
Weight & dimensions
Width
51 mm
Depth
102 mm
Height
101 mm
Weight *
410 g
Other features
I/O ports
Headphone Microphone USB AV
Lens system
41.6 - 416mm, 200x, 10x
Auto focus
Yes
Focus
Auto/Manual
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:00
Uk has collected 6 expert reviews for Canon MVX4i 4.3 MP CCD and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-14 19:52:00
The digital stills capability of camcorders is finally starting to be more than just a gimmick; a number of manufacturers are now exceeding the 3Mp (megapixel) level with their premium models. But Canon has been relatively slow to bring its camcorder...
Bottom line The MVX4i is a great little camcorder, offering strong digital photography and comprehensive manual control. But its also extremely expensive. If the price comes down over the coming months, this will be hard to resist. James Morris...
80%
goodgearguide.com.au
Updated:
2016-11-14 19:52:00
The digital stills capability of camcorders is finally starting to be more than just a gimmick; a number of manufacturers are now exceeding the 3 megapixel level with their premium models. But Canon has been relatively slow to bring its camcorders up t...
Good Comfortable and Compact, 4 MegaPixels for still images, Good level of manual control, Excellent video performance...
Bad Bottom loading tape mechanism bad news for tripods, No accessory shoe, Jumpy autofocus The Final Word The MVX4i is a great little camcorder, offering strong digital photography and comprehensive manual control. But its also extremely expensive. If the...
Bottom line The MVX4i is a great little camcorder, offering strong digital photography and comprehensive manual control. But its also extremely expensive. If the price comes down over the coming months, this will be hard to resist.
70%
gadgetguy.com.au
Updated:
2016-11-14 19:52:00
The MVX4i is a compact camcorder with a bunch of features for the more than casual video enthusiast. A monster 4 megapixel single CCD captures images very effectively that are clean and crisp. True 16:9 widescreen is supported. Zoom is a respectable 10...
Good Mic / headphone sockets, 4 megapixel CCD.
Bad No accessory shoe, size and shape could be awkward for stable handheld shooting for some.
Bottom line The MVX4i is a compact camcorder with a bunch of features for the more than casual video enthusiast. A monster 4 megapixel single CCD captures images very effectively that are clean and crisp. True 16:9 widescreen is supported. Zoom is a respectable 10...
80%
Brand Image Product code Product Stock Price from
Canon DM-XL2 NON 0.8 MP Canon DM-XL2 NON 0.8 MP
(show image)
9551A006 DM-XL2 NON 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX4I 4.3 MP CCD Canon MVX4I 4.3 MP CCD
(show image)
0335B006 MVX4I 0.00
(excl. VAT)
0 (incl. VAT)
Canon XL2 0.8 MP CMOS Canon XL2 0.8 MP CMOS
(show image)
9551A005 XL2 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 NON 0.8 MP Canon DM-XL2 NON 0.8 MP
(show image)
9551A007 DM-XL2 NON 0.00
(excl. VAT)
0 (incl. VAT)