location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Allround stereo headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Allround stereo headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSOUNDSTAR show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic Allround stereo headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Calls/Music Headset
  • - Wired
  • - 8 - 22000 Hz
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Recommended usage *
Calls/Music
Headset type
Binaural
Cable length
2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
8 - 22000 Hz
Microphone
Microphone type *
Boom
Other features
Connector(s)
3.5mm
Brand Image Product code Product Stock Price from
Conceptronic USB Multi media & Gaming headset Conceptronic USB Multi media & Gaming headset
(show image)
CGAMESTARU USB Multi media & Gaming headset 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Multi media & Gaming headset Conceptronic Multi media & Gaming headset
(show image)
CGAMESTARS Multi media & Gaming headset 0.00
(excl. VAT)
0 (incl. VAT)