location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 12 Meters Low-loss Antenna Extension Cable coaxial cable 12 m N F Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12 Meters Low-loss Antenna Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT24EC12N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364052102 show
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:35:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 12 Meters Low-loss Antenna Extension Cable coaxial cable 12 m N F Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 m Black
  • - Male
  • - Female
More>>>
Features
Cable length *
12 m
Connector 2 *
N F
Features
Connector 1 gender
Male
Connector 2 gender
Female
Product colour
Black
Brand Image Product code Product Stock Price from
TP-Link 6 Meters Low-loss Antenna Extension Cable coaxial cable 6 m N FM TP-Link 6 Meters Low-loss Antenna Extension Cable coaxial cable 6 m N FM
(show image)
TL-ANT24EC6N 6 Meters Low-loss Antenna Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-ANT24EC5S coaxial cable 5 m Black TP-Link TL-ANT24EC5S coaxial cable 5 m Black
(show image)
TL-ANT24EC5S TL-ANT24EC5S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)