location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect ew2400 print server Ethernet LAN/Wireless LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ew2400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ew2400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7951G
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2025 14:29:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 May 2010
Product end of life date
Bullet Points HP Jetdirect ew2400 print server Ethernet LAN/Wireless LAN Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal memory: 16 MB Flash memory: 4 MB
  • - Ethernet LAN/Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPX/SPX, AppleTalk, IP, LPD, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, HTTPS, Bonjour
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
  • - Grey
More>>>
Features
Internal *
No
Product colour
Grey
LED indicators
Yes
Bidirectional
Yes
IPP support
No
Firmware upgradeable
No
Memory
Internal memory
16 MB
Flash memory
4 MB
Network
Network connection type *
Ethernet LAN/Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, AppleTalk, IP, LPD, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, HTTPS, Bonjour
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
DC-in jack
Yes
Power
AC input voltage
100-127 V
AC input frequency
60 Hz
Power consumption (typical)
6.5 W
Software
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Other operating systems supported
Novell NetWare 5.x
Weight & dimensions
Width
100 mm
Depth
130 mm
Height
34 mm
Weight
160 g
Packaging data
Package dimensions (WxDxH)
249 x 130 x 75 mm
Package weight
1 kg
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 95%
Other features
Compatible operating systems
Windows Server 2003 (32/64 bit)
Package dimensions (W x D x H)
248.9 x 129.5 x 76.2 mm (9.8 x 5.1 x 3")
Size (imperial)
9.91 cm (3.9")