location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-2580C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0080B003AF
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:12:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - Maximum scan size: 210 x 297 mm
  • - USB port
More>>>
Scanning
Maximum scan size *
210 x 297 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Input colour depth
24 bit
Film scanning
No
Flatbed scan speed (b/w, A4)
4.6 sec/page
Design
Scanner type *
Sheet-fed scanner
Performance
Light source
RGB LED
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Weight & dimensions
Weight
1.9 kg
Packaging content
Bundled software
ISIS/TWAIN Driver CapturePerfect 3.0 Adobe Acrobat 7.0 St.
Other features
Dimensions (WxDxH)
304 x 169 x 81.5 mm
Maximum media width
216 mm
Maximum length of sheet media
355.5 mm
Output resolutions
100 x 100dpi, 150 x 150dpi, 200 x 200dpi, 240 x 240dpi, 300 x 300dpi, 400 x 400dpi, 600 x 600dpi
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:21:23
Uk has collected 1 expert review for Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
pcmag.com
Updated:
2011-08-14 02:21:23
The Canon DR-2580C document scanner ($875 street) doesnt look much like its lower-priced cousin, the DR-2050C, but its aimed at the same audience—those in small offices or small workgroups—and shares an emphasis on speed. Its the fastest scann...
Good Fastest scanner weve tested for scanning and recognizing text pages. Driver supports both ISIS and Twain, to work with virtually any scan program. Flatbed option available.
Bad No software for document management or indexing included in package. Unclear installation instructions.
Bottom line The Canon DR-2580C is the fastest document scanner weve tested for scanning and saving in searchable PDF format, but those who need software for document management or indexing to help organize scanned files must buy that separately...
90%