location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust EcoPlus PSU Big Fan power supply unit 420 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoPlus PSU Big Fan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16589 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439165890
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust EcoPlus PSU Big Fan power supply unit 420 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 420 W 12 V
  • - 12 cm
  • - Grey
More>>>
Power
Total power *
420 W
AC input voltage *
12 V
Efficiency
80%
Ports & interfaces
Number of SATA power connectors
2
Peripheral (Molex) power connectors (4-pin) *
Yes
PCI Express power connectors (6-pin)
No
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
I/O ports
1x 24-pin 4x peripheral 1x 4-pin
Performance
Noise level
30 dB
Design
Product colour
Grey
Fan diameter
12 cm
Weight & dimensions
Weight
1.11 kg
Packaging data
Package weight
1.34 kg
Other features
Package dimensions (WxDxH)
100 x 172 x 227 mm
Minimum system requirements
Mains power connection. PC with ATX mainboard and ATX case. Power cord (not included). Mounting screws (not included).
Ports quantity
9
Contents
Power supply unit. User’s guide.
Brand Image Product code Product Stock Price from
Trust EcoPlus power supply unit 520 W Grey Trust EcoPlus power supply unit 520 W Grey
(show image)
16590 EcoPlus 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16479 power supply unit 520 W Grey Trust 16479 power supply unit 520 W Grey
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16480 power supply unit 570 W Grey Trust 16480 power supply unit 570 W Grey
(show image)
16480 16480 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16116 power supply unit 370 W White Trust 16116 power supply unit 370 W White
(show image)
16116 16116 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16117 power supply unit 600 W Grey Trust 16117 power supply unit 600 W Grey
(show image)
16117 16117 0.00
(excl. VAT)
0 (incl. VAT)