location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 100W Multi Functional Notebook Power Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100W Multi Functional Notebook Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16565
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439165654
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Power
Capacity
100 W
Performance
Minimum system requirements
Notebook with compatible power rating and connection. For USB charge function: USB charge cable supplied with your portable device. See www.trust.com/16565 for complete compatibility overview.
Design
Product colour *
Black
Other features
I/O ports
1x USB
Package dimensions (WxDxH)
155 x 65 x 295 mm
Contents
’s guide.
Brand Image Product code Product Stock Price from
Trust 75W Compact Power Adapter for Netbook UK power adapter/inverter White Trust 75W Compact Power Adapter for Netbook UK power adapter/inverter White
(show image)
16224 75W Compact Power Adapter for Netbook UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust 70W Notebook Power Adapter power adapter/inverter Black Trust 70W Notebook Power Adapter power adapter/inverter Black
(show image)
16568 70W Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16567 130W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16563 130W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 90W Notebook Power Adapter UK power adapter/inverter Black Trust 90W Notebook Power Adapter UK power adapter/inverter Black
(show image)
16427 90W Notebook Power Adapter UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust 70W Notebook Power Adapter power adapter/inverter Black Trust 70W Notebook Power Adapter power adapter/inverter Black
(show image)
16425 70W Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black
(show image)
16423 130W Notebook Power Adapter PW-2130 0.00
(excl. VAT)
0 (incl. VAT)
Trust 90W Notebook Power Adapter Express power adapter/inverter Black Trust 90W Notebook Power Adapter Express power adapter/inverter Black
(show image)
16426 90W Notebook Power Adapter Express 0.00
(excl. VAT)
0 (incl. VAT)
Trust 75W Compact Power Adapter for Netbook power adapter/inverter White Trust 75W Compact Power Adapter for Netbook power adapter/inverter White
(show image)
16223 75W Compact Power Adapter for Netbook 0.00
(excl. VAT)
0 (incl. VAT)
Trust 70W Notebook Power Adapter Express power adapter/inverter Black Trust 70W Notebook Power Adapter Express power adapter/inverter Black
(show image)
16424 70W Notebook Power Adapter Express 0.00
(excl. VAT)
0 (incl. VAT)