location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5400DN Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5400DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012HG3EU
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5400DN Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 37 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 733 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
37 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Warm-up time
60 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Maximum input capacity
2650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Duplex media weight
60 - 120 g/m²
Media weight (tray 1)
60 – 120 g/m²
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Built-in processor
Yes
Processor model
PowerPC 750
Processor frequency
733 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
36 dB
Design
Certification
GS, TÜV, CE, PTS ISO 9001, ISO 14001
Power
Power consumption (printing) *
608 W
Power consumption (standby)
91 W
Power consumption (PowerSave)
10 W
Weight & dimensions
Weight
3.5 kg
Dimensions (WxDxH)
345 x 518 x 510 mm
Other features
Mac compatibility
Yes
Custom media sizes
(105 x 148 mm) - (216 x 297 mm)
Power requirements
AC 220 - 240 V, 50/60 Hz
Networking features
FastEthernet 10/100BaseTX
Duplex supported media size
Letter, Legal, A4, A5, A6, B5, B6
Media weight (tray 2)
60 – 120 g/m²
Compatible operating systems
Microsoft Windows Vista / 2000 / XP Windows Server 2003 / 2008 Mac OS X v10.3.9, V10.4, V10.5 Linux
Emulations
PRESCRIBE, PCL6 (PCL5c, PCLXL), KPDL3 (PS3), XPS
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:36:41
Uk has collected 3 expert reviews for KYOCERA FS-C5400DN Colour 9600 x 600 DPI A4 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
alphr.com
Updated:
2011-08-01 21:36:37
Kyocera's latest A4 desktop laser claims a top speed of 35ppm for both colour and mono printing. It comes as standard with an automatic duplexer, and there's room to expand paper capacity as the printer supports four extra 500-sheet cassettes, giving y...
Bottom line Average print quality but Kyocera's new A4 laser is a real speed demon with extremely low running costs...
83%
trustedreviews.com
Updated:
2011-08-01 21:36:41
Colour is more and more the standard for workgroup printing in modern offices. Although these printers aren't cheap, they're fast and very versatile. Kyocera Mita's FS-C5400DN may be an odd-looking beast, but it offers most of the facilities needed for of...
90%