location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 210A Network Camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210A Network Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0233-002
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
Axis

Axis 214PTZ Network Camera 704 x 576 pixels
(show image)
0245-002/KIT 214PTZ Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 231 D+
(show image)
0250-001 Network Dome Cameras 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207W Network Camera, 10 unit pack 640 x 480 pixels
(show image)
0241-032 207W Network Camera, 10 unit pack 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207 Surveillance Kit 640 x 480 pixels
(show image)
0235-062 207 Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 210A Surveillance Kit 640 x 480 pixels
(show image)
0233-062 210A Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels
(show image)
0245-002 214 PTZ 50 Hz (PAL) Network camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 225FD 640 x 480 pixels
(show image)
0243-002 225FD 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207W 640 x 480 pixels
(show image)
0241-002 207W 0.00
(excl. VAT)
0 (incl. VAT)