location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6720 classic 5.59 cm (2.2") 1050 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6720 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002N0Q9
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6720 classic 5.59 cm (2.2") 1050 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium Polymer (LiPo) 1050 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:23:22
Uk has collected 17 expert reviews for Nokia 6720 classic 5.59 cm (2.2") 1050 mAh Grey and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-09 09:23:22
Product Code: 6720 As a replacement for 6220 classic, the Nokia 6720 classic isn't a mobile phone that will get the heart racing with excitement. A faster processor, better battery life and a 3.5mm headphone jack are improvements over its predecesso...
Bottom line The Nokia 6720 classic improves on its predecessor by offering a faster processor and a 3.5mm headphone jack, but spoils the fun by lacking a Xenon flash and a camera lens cover. This is a solid mid-range mobile phone, but doesn't offer anything overl...
70%
goodgearguide.com.au
Updated:
2013-11-09 09:23:22
As a replacement for 6220 classic, Nokia's 6720 classic isn't a mobile phone that will get the heart racing with excitement. A faster processor, better battery life and a 3.5mm headphone jack are improvements over its predecessor, but the lack of a Xenon flash and camera lens cover are strange omissions.Aesthetically, the Nokia 6720 classic mobile phone has undergone a bit of a face lift. Whereas the 6220 classic had a bland design and finish, the 6720 classic with its glossy brown finish, l...
Good Curved styling, good build quality, HSDPA, GPS, Telstra BlueTick rated...
Bad Wobbly navigational pad and rear battery cover, expensive Nokia Ovi maps, no Xenon flash or lens cover for camera...
Bottom line The Nokia 6720 classic improves on its predecessor by offering a faster processor and a 3.5mm headphone jack, but spoils the fun by lacking a Xenon flash and a camera lens cover. This is a solid mid-range mobile phone, but doesn’t offer anything overl...
70%
gsmarena.com
Updated:
2013-11-09 09:23:22
Nokia 6720 classic is another Symbian powered smartphone in the standard 4-digit product line of the house. It has an orthodox candybar form factor, the homely and familiar Symbian S60 third edition, a wonderful 5 megapixel camera and GPS. If you can...
0%
mobile-review.com US
Updated:
2013-11-09 09:23:22
The 6720 Classics speakers are almost as loud as those of the Nokia N82. Also, the phone uses dual microphone setup that, in theory, ensures that the user gets better call quality even in noisy environments - well put it through its paces in our ful...
0%