location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1118MFP multifunction printer Laser A4 1800 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1118MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-1118MFP
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1118MFP multifunction printer Laser A4 1800 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1800 x 600 DPI
  • - A4 18 ppm
  • - Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 96 MB Built-in processor PowerPC 750CXr 300 MHz
  • - 14.5 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
20 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
9.5 s
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
96 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CXr
Processor frequency
300 MHz
Sound pressure level (printing)
65 dB
Sound power level (standby)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
409 W
Power consumption (PowerSave)
40 W
Power consumption (standby)
76 W
Weight & dimensions
Weight
14.5 kg
Packaging content
Bundled software
Paper Port Deluxe 9.2
Other features
I/O ports
USB
Networking features
TCP/IP
Dimensions (WxDxH)
496 x 421 x 385 mm
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Standard media sizes
A4, Folio
Scan file formats
PDF
Maximum internal memory
0.320 GB
Compatible operating systems
Windows 98, 98SE, ME, 2000, XP, NT 4.0
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:26
Uk has collected 1 expert review for KYOCERA FS -1118MFP multifunction printer Laser A4 1800 x 600 DPI 18 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-13 18:28:26
Multifunction laser printers are all the rage and it's a pretty simple move to stick an A4 flatbed scanner on top of an existing mono laser printer to produce one. With a bit of fresh tooling to produce a different case design and the firmware to handle t...
70%