location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PA-BT-003 printer/scanner spare part Battery 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA-BT-003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA-BT-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502645382 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PA-BT-003 printer/scanner spare part Battery 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Device compatibility: POS printer
  • - Brand compatibility: Brother
  • - Black
  • - Lithium-Ion (Li-Ion) 1750 mAh
  • - Country of origin: China
  • - Quantity per pack: 1
More>>>
Features
Type *
Battery
Device compatibility *
POS printer
Brand compatibility *
Brother
Compatibility *
RJ-2000
Product colour
Black
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1750 mAh
Country of origin
China
Weight & dimensions
Width
48 mm
Depth
89 mm
Height
118 mm
Weight
151 g
Packaging data
Quantity per pack *
1 pc(s)
Package weight
201 g
Technical details
Master (outer) cases per pallet
162 pc(s)
Pallet type
800 x 1200 mm
Logistics data
Products per pallet
1620 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Layers per pallet
9 pc(s)
Pallet gross height
15.5 cm
Pallet gross weight
340.4 kg
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)