location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XtremeMac InCharge FM MP3 Black Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XtremeMac Check ‘XtremeMac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InCharge FM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPP-IFM-12
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘XtremeMac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XtremeMac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:16:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XtremeMac InCharge FM MP3 Black Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: MP3
  • - Charger type: Auto
  • - Black
  • - 12 V
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 02:17:07
Uk has collected 2 expert reviews for XtremeMac InCharge FM MP3 Black Auto and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macnews.com
Updated:
2014-09-11 02:17:04
The InCharge FM will charge an iPod while simultaneously transmitting audio from the iPod wirelessly to any FM radio. It incorporates PureFM technology by Quintic and proprietary audio enhancements by XtremeMac. The InCharge FM is compatible with t...
50%
ilounge.com
Updated:
2014-09-11 02:17:07
XtremeMac InCharge FM Like the earlier InCharge Auto, InCharge FM appears to have been designed to physically match the iPhone, using chrome and black plastic in an attractive, minimalist combination for each of its key parts. First, there’...
80%