More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XtremeMac

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InCharge Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPD-ICD-12
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XtremeMac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XtremeMac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
23586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 8 expert reviews for XtremeMac InCharge Duo and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
73%
|
Source | Review comments | Score |
---|---|---|
gadgetreview.com
Updated:
2011-10-04 16:45:57 |
Pros:Charges two iProducts at the same time Two LED light shows charge status Small footprint and eliminates some cord clutter Cons:A bit pricey for what it does Doesn’t include doubles of dock adapters or support for 3G/4G iPod Touch Lacks auto off fe...
![]() ![]() |
70%
|
overclockershq.com
Updated:
2011-10-04 16:46:04 |
The mobile lifestyle can be trying at times, the constant wait times for gadgets to charge and the need for a million cords can be more than just a little frustrating. There is a whole market dedicated to the charging of your mobile devices and...
![]() ![]() ![]() |
0%
|
igadgetlife.com
Updated:
2011-10-04 16:46:09 |
Currently in my home there are a couple of iPod Touches and iPhones and one iPad. My editor calls me an Apple fanboy, I guess he may have a point. So when various family members go to charge their Apple devices it sometimes becomes a free-for-all. Toda...
![]() |
0%
|
ilounge.com
Updated:
2011-10-04 16:46:17 |
Of the two designs, the one we were at first most inclined to prefer was InCharge Duo, which has a more compact form factor and streamlined design. Measuring 5.5” deep by 4.5” wide and around 0.75” tall in its basic form, InCharge Duo is a black and g...
|
50%
|
myce.com
Updated:
2011-10-04 16:46:24 |
In this review I am going to take a look at the XtremeMac InCharge Duo which was sent to us by Memorex. The InCharge Duo is a dual charging dock for iPod and iPhone. I will test this product with an iPhone 3G and an iPod 5G. What’s in the box? InCha...
|
0%
|
the-gadgeteer.com
Updated:
2014-11-02 08:11:04 |
The mere fact that you’re reading this review probably indicates that you own a few gadgets. And with gadgets come charging cables and stands. If your house is like mine, you probably have more charging cables than you have outlets. With so many cables...
![]() ![]() |
0%
|