location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Power Steel 4.88m x 1.22m, Grey/Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power Steel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4.88m x 1.22m, Grey/Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56451 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929454 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Pool type *
Framed pool
Shape *
Round
Capacity *
19480 L
Maximum water level
110 cm
Product colour *
Blue, Grey
Maximum flow rate
1050 l/h
Material
PVC
Frame material
Steel
Cover
Yes
Intrastat code
95069990
Assembly time
30 min
Number of persons required for set up
3 person(s)
Certification
CE, TÜV Rheinland
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Pump power
86 W
Pump voltage
220 - 240 V
Hose diameter
3.8 cm
Filter kit included
Yes
Water filter type
Cartridge filter
Ladder
Ladder
Yes
Ladder frame material
Metal
Ladder step material
Plastic
Ladder height
122 cm
Technical details
Package volume
353000 cm³
Weight & dimensions
Height
1220 mm
Diameter
4.88 m
Inner width
4.82 m
Weight
77 kg
Packaging data
Package width
590 mm
Package depth
1280 mm
Package height
450 mm
Package type
Box
Packaging content
Repair patch included
Yes
Rope included
Yes
Logistics data
Products per pallet
2 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway 56977 above ground pool Framed pool Round 23062 L Brown Bestway 56977 above ground pool Framed pool Round 23062 L Brown
(show image)
56977 56977
Bestway 56886 above ground pool Framed pool Round 26000 L Blue, Grey Bestway 56886 above ground pool Framed pool Round 26000 L Blue, Grey
(show image)
56886 56886