location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh GX7000 inkjet printer Colour 3600 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972437 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Features
Page description languages *
RPCS
Colour *
Yes
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
6.5 s
Time to first page (colour, normal)
9 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Legal
Media weight (tray 1)
60 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Network
Supported network protocols
TCP/IP
Performance
Internal memory *
16 MB
Design
Market positioning *
Home & office
Certification
UL, Energy Star, RoHS
Power
Power consumption (printing) *
35 W
Power consumption (standby)
5 W
System requirements
Compatible operating systems
Windows 98, Me, NT4.0, 2000, XP, Server 2003, Vista
Weight & dimensions
Weight
19.1 kg
Packaging data
Drivers included
Yes
Other features
Network ready
No
Dimensions (WxDxH)
545 x 558 x 269 mm
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Power requirements
220 - 240 V, 50/60 Hz
Networking features
10 base-T/100 base-TX
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:32:58
Uk has collected 1 expert review for Ricoh GX7000 inkjet printer Colour 3600 x 1200 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2013-04-01 03:32:54
An A3 colour inkjet printer with integrated duplexer, the Aficio GX7000 uses Ricohs GelSprinter technology to deliver whats claimed to be laser quality and speed at inkjet prices. In terms of speed it appears to deliver and, although not up to profe...
0%