location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS134A video splitter VGA 4x VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS134A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS134A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792100628 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 12:10:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS134A video splitter VGA 4x VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 4 Black
  • - DC-in jack
  • - 2048 x 1536 pixels
  • - Maximum operating distance: 65 m
  • - Bandwidth: 450 MHz
More>>>
Ports & interfaces
Video port type *
VGA
Video out *
4x VGA
Video ports quantity *
4
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
2048 x 1536 pixels
3D
No
Maximum operating distance
65 m
Bandwidth
450 MHz
Remote control included
No
HDCP
No
Supported graphics resolutions
1024 x 768 (XGA), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 2048 x 1536 (QXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Power LED
Yes
Network
Ethernet LAN
No
Power
Power consumption (typical)
0.95 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
200 x 75 x 45 mm
Weight
610 g
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS102 2-Port VGA Splitter Wall Plate (250MHz) ATEN VS102 2-Port VGA Splitter Wall Plate (250MHz)
(show image)
VS102-AT VS102 2-Port VGA Splitter Wall Plate (250MHz) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS164 video splitter DVI 4x DVI-I ATEN VS164 video splitter DVI 4x DVI-I
(show image)
VS164 VS164 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS162 video splitter DVI 2x DVI-I ATEN VS162 video splitter DVI 2x DVI-I
(show image)
VS162 VS162 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS184 video splitter HDMI 4x HDMI ATEN VS184 video splitter HDMI 4x HDMI
(show image)
VS184 VS184 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS182 video splitter HDMI 2x HDMI ATEN VS182 video splitter HDMI 2x HDMI
(show image)
VS182 VS182 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS98A video splitter VGA 8x VGA ATEN VS98A video splitter VGA 8x VGA
(show image)
VS98A VS98A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VS92AUK ATEN AT-VS92AUK
(show image)
VS92A AT-VS92AUK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)