location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 2.0 to VGA Adapter, USB to VGA Monitor Converter for Windows, 1440x900 (no support for macOS/ChromeOS/Linux) - TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 to VGA Adapter, USB to VGA Monitor Converter for Windows, 1440x900 (no support for macOS/ChromeOS/Linux) - TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2VGAE2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835619 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2024 16:40:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB2VGAE2 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 2.0 to VGA Adapter, USB to VGA Monitor Converter for Windows, 1440x900 (no support for macOS/ChromeOS/Linux) - TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 2.0 USB Type-A Male
  • - Number of displays supported: 1
  • - 1600 x 1200 pixels
  • - Black
More>>>
Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
2.0
DVI output *
No
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
VGA (D-Sub) output
Yes
Internal memory
16 MB
Maximum resolution
1600 x 1200 pixels
Supported graphics resolutions
800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1280 x 960, 1400 x 1050 (SXGA+), 1440 x 900, 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
Chipset
Trigger - Trigger 1+
USB pass-through
No
Certification
CE, FCC, REACH, TAA
Design
Product colour
Black
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
42 mm
Depth
75 mm
Height
50 mm
Weight
80 g
USB cable length
0.457 m
Packaging data
Package width
148 mm
Package depth
210 mm
Package height
40 mm
Package weight
235 g
Packaging content
Drivers included
Yes
Manual
Yes
Software CD
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:01:03
Uk has collected 2 expert reviews for StarTech.com USB 2.0 to VGA Adapter, USB to VGA Monitor Converter for Windows, 1440x900 (no support for macOS/ChromeOS/Linux) - TAA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
computingondemand.com
Updated:
2019-12-03 10:01:03
When you are on the go, sometimes having the multimedia connectivity you want isn't always available to you. When I travel, I like to bring my laptop with me wherever I go and there is nothing better than sitting in a hotel room late at night with my...
0%
crn.com
Updated:
2019-12-03 10:01:03
There are two kinds of thought workers these days: those who have a second monitor and those who wish they had one. For the latter, connectivity products developer StarTech offers a pair of low-cost, SuperSpeed USB 3.0 devices that don't require an exp...
0%
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
New Zealand 1 distributor(s)