location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP-617 BATTERY PACK LI-ION Lithium-Ion (Li-Ion) 1650 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-617 BATTERY PACK LI-ION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3054A004
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BP-617 BATTERY PACK LI-ION Lithium-Ion (Li-Ion) 1650 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1650 mAh
  • - 7.2 V
  • - Grey
More>>>
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1650 mAh
Battery voltage *
7.2 V
Battery
Product colour
Grey
Battery recharge time
150 h
Weight & dimensions
Weight
105 g
Brand Image Product code Product Stock Price from
Canon BG-E4 Grip power supply Lithium-Ion (Li-Ion) Canon BG-E4 Grip power supply Lithium-Ion (Li-Ion)
(show image)
0297B001 BG-E4 Grip power supply 0.00
(excl. VAT)
0 (incl. VAT)
Canon Battery Pack NB-CP2L Alkaline Canon Battery Pack NB-CP2L Alkaline
(show image)
0188B001 Battery Pack NB-CP2L 0.00
(excl. VAT)
0 (incl. VAT)
Canon Battery cradle f EOS 350D BG-E3 Alkaline Canon Battery cradle f EOS 350D BG-E3 Alkaline
(show image)
0211B001 Battery cradle f EOS 350D BG-E3 0.00
(excl. VAT)
0 (incl. VAT)