location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1028MFP/DP Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1028MFP/DP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102H93EU1
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1028MFP/DP Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor PowerPC 440 667 MHz
  • - 15 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
15 s
Time to first page (black, normal)
6 s
Copying
Copying *
Mono copying
Time to first copy (black, normal)
6.9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Scan to
USB
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Paper handling
Multi-Purpose Tray media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 120 gsm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
440
Processor frequency
667 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
494 W
Power consumption (standby)
91 W
Weight & dimensions
Weight
15 kg
Other features
Networking features
10/100BaseTX
Dimensions (WxDxH)
494 x 430 x 448 mm
Custom media sizes
70 x 148 - 216 x 356 mm
Network ready
Yes
Power requirements
AC 220 - 240 V, 50/60 Hz
Safety
TÜV/GS, CE
Maximum internal memory
0.768 GB
Compatible operating systems
Windows, Mac OS X 10.2, UNIX, LINUX
Emulations
PCL 6, PCL 5e, Postscript 3 (KPDL3), Lineprinter, IBM Proprinter X24, EPSON LQ 850, DIABLO630, PRESCRIBE, PDF, XPS
All-in-one functions
Copy, Scan
Colour all-in-one functions
No