location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2250U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2250U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H871040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946628646 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 572326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-2250U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 5000 ANSI lumens
  • - Lamp 5000 h
  • - WUXGA (1920x1200) 16:10 15000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300") Number of colours: 1.07 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 405 W
More>>>
Projector
Screen size compatibility *
1270 - 7620 mm (50 - 300")
Projection distance
1.5 - 9 m
Projection distance (wide)
0 - 1.5 m
Projection distance (tele)
0 - 9 m
Contrast ratio (dynamic)
15000:1
Projector brightness *
5000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
3800 ANSI lumens
Vertical scan range
200 - 240 Hz
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-30 - 30°
Matrix size
1.93 cm (0.76")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
300 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
23 - 38.4 mm
Aperture range (F-F)
1.5 - 2
Zoom type
Manual
Zoom ratio
1.6:1
Digital zoom
1.6x
Throw ratio
1.38 - 2.28:1
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Dynamic, Cinema, Presentation, sRGB, Blackboard, DICOM simulation mode
Ports & interfaces
USB 2.0 ports quantity
2
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
3
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
39 dB
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
405 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
323 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
377 mm
Depth
291 mm
Height
110 mm
Weight *
4.6 kg
Package width
383 mm
Package depth
530 mm
Package height
210 mm
Package weight
6.4 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, HDMI
Manual
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection
Technical details
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
40 pc(s)
Pallet gross weight
0 g
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.5 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.5 m
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
RS-232C
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-07-13 03:41:38
Uk has collected 1 expert review for Epson EB-2250U Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Epson Home Cinema EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White Epson Home Cinema EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White
(show image)
V11H852041 EH-TW5650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 3 distributor(s)
Portugal 2 distributor(s)