More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Ladder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58430

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138935417

Category:
Pool Parts & Accessories

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
242890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:46:56
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type
*
Ladder
Product colour
Blue, White
Material
Metal, Plastic
Intrastat code
73269098
Interleaved Two of Five (ITF-14)
06942138966091
Weight & dimensions
Height
*
840 mm
Weight
5.6 kg
Packaging data
Package type
Box
Package width
420 mm
Package depth
870 mm
Package height
90 mm
Package volume
33000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
38 pc(s)
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
58308 | Flowclear Pool+ Foot Wash |
![]() |
— |
Gre |
![]() (show image) |
LP01 (CN) | LP01 (CN) |
![]() |
— |
![]() |
(show image) |
58248 | Solar Pool Cover 4.27m x 1.22m |
![]() |
— |
![]() |
(show image) |
58330 | Pool Ladder |
![]() |
— |
![]() |
(show image) |
58331 | Pool Ladder |
![]() |
— |