location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138906141 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:18
The date of the most recent change of this product data-sheet in Icecat.
Features
Material *
Vinyl
Coloration
Image
Theme
Mickey Mouse
Product colour *
Multicolour
Recommended age (min) *
2 yr(s)
Chambers quantity
3
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
140 L
Diameter
122 cm
Height
250 mm
Weight & dimensions
Weight
832 g
Thickness
0.19 mm
Packaging data
Package type
Box
Package width
240 mm
Package depth
240 mm
Package height
50 mm
Package volume
41000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
360 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway 51144 kiddie pool Inflatable pool Bestway 51144 kiddie pool Inflatable pool
(show image)
51144 51144
Bestway Fill 'n fun pool Φ1.22m x H25cm Bestway Fill 'n fun pool Φ1.22m x H25cm
(show image)
55028 Fill 'n fun pool Φ1.22m x H25cm