location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Bouncer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bouncer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52182
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913958
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:31
The date of the most recent change of this product data-sheet in Icecat.
52182 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Maximum weight capacity *
85 kg
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Product colour *
Multicolour
Material *
Vinyl
Suitable for outdoor use
Yes
Safety valve
Yes
Removable sidewalls
Yes
Intrastat code
95069990
Weight & dimensions
Width *
1570 mm
Depth *
1190 mm
Weight & dimensions
Height *
1470 mm
Packaging data
Blower fan included *
No
Repair kit included
Yes
Package width
400 mm
Package depth
90 mm
Package height
393 mm
Package weight
3.85 kg
Package type
Box
Logistics data
Minimum order quantity
3 pc(s)
Package volume
510000 cm³
Products per pallet
72 pc(s)
Brand Image Product code Product Stock Price from
Bestway 91075 inflatable bouncer Bestway 91075 inflatable bouncer
(show image)
91075 91075
Bestway Bouncetastic Bouncer Bestway Bouncetastic Bouncer
(show image)
93504 Bouncetastic Bouncer