location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fold 'n Sit Chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fold 'n Sit Chair
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68069
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138932751
Category:
Chairs and stools for camping.
Camping Chairs Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Fold 'n Sit Chair
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Camping chair
  • - Maximum weight capacity: 105 kg
  • - 4 leg(s)
  • - Carrying case
  • - Grey, Stainless steel
More>>>
Features
Type *
Camping chair
Maximum weight capacity *
105 kg
Number of legs *
4 leg(s)
Product colour *
Grey, Stainless steel
Material
Polyester
Feet material
Steel
Intrastat code
94043000
Weight & dimensions
Width
500 mm
Depth
500 mm
Height
720 mm
Weight & dimensions
Weight *
2.05 kg
Packaging data
Package width
110 mm
Package depth
110 mm
Package height
840 mm
Package type
Blister
Package volume
94000 cm³
Packaging content
Carrying case
Yes
Logistics data
Minimum order quantity
8 pc(s)
Products per pallet
96 pc(s)
Brand Image Product code Product Stock Price from
Bestway Fold'n Sit Camping Stool Bestway Fold'n Sit Camping Stool
(show image)
68070 Fold'n Sit Camping Stool