location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 1 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 2400 XT Mac OS X 10.5 Leopard Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB323LL/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 1 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 2400 XT Mac OS X 10.5 Leopard Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Aluminium 200 W
  • - Intel® Core™2 Duo 2.4 GHz Processor cores: 2
  • - 50.8 cm (20") 1680 x 1050
  • - 1 GB DDR2-SDRAM 1066 MHz 1 x 1 GB
  • - 250 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 2400 XT 0.128 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Mac OS X 10.5 Leopard
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:25:50
Uk has collected 14 expert reviews for Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 1 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 2400 XT Mac OS X 10.5 Leopard Aluminium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2017-03-01 09:25:49
Since Apple released its Intel-based range and Boot Camp to the world, Apple owners have been merrily dual booting into Mac OS X or Windows Vista as the fancy takes them. But is it really a viable alternative to a standard desktop? In some ways it isn'...
Bottom line Gamers won't care for it, but plus points include stunning design, almost silent running and a great screen...
67%
Zdnet.com.au
Updated:
2017-03-01 09:25:49
Apples smaller-scale iMac remains our favourite all-in-one. And while its looks, its ease of use, and its performance are all selling points, Windows PCs are starting to catch up (at least with the latter). Weve already shown our affection for Apple...
Good Industry leading design, Best allinone overall for its price, Strong digital media performance, Broad range of connectivity options, Easy to use operating system...
Bad Smaller screen than some newer allinones, Puny hard drive for its price, Disproportionately expensive memory upgrades, Lame 90day phone support...
Bottom line Apples smaller-scale iMac remains our favorite all-in-one. And while its looks, its ease of use, and its performance are all selling points, Windows PCs are starting to catch up (at least with the latter). A few components could also stand an update...
82%
expertreviews.co.uk
Updated:
2017-03-01 09:25:49
Bling! Beautifully built, but performance is understandably limited. Apples iMac makes an immediate impression. The aluminium case features only the iconic logo on the front. The metal and glass parts and even the plastics exude quality. Though th...
80%
macworld.co.uk
Updated:
2017-03-01 09:25:50
Finally, eight months after the aluminium iMac made its debut, Apple has released an update to its flagship consumer desktop model. Under the hood, the new iMacs differ significantly from the original aluminium models – mainly in that they are much...
Good Compact, all-in-one design; built-in wireless capabilities; considerable speed boost over previous models...
Bad Limited viewing angle, 1GB of RAM, glossy screen may frustrate some users...
Bottom line The new iMacs are faster than the previous models, but they cost the same. Unfortunately, the one major thing we didn’t like about the first-generation aluminium iMac – the poor viewing angle on the 20in screen – hasn’t changed for...
80%
computeractive.co.uk
Updated:
2017-03-01 09:25:50
Apple’s Macbook notebook computers have sold like hotcakes over the past year and the iMac – formerly the flagship of Apple’s home range – has taken a back seat.However the company recently updated its entire iMac range and one of the main beneficiarie...
Good Elegant allinone design, Good range of hardware features and bundled software...
Bad Relatively small memory and hard disk space, Modest 3D games performance...
Bottom line A little more expensive than a Windows PC but the added extras make up for it...
80%
techadvisor.co.uk
Updated:
2017-03-01 09:25:50
The 3.06GHz iMac released earlier this week - Apples first consumer machine to top the 3GHz mark - turned in an impressive performance in our Test Centre, approaching the speed of the standard Mac Pro configuration. The 24in Apple iMac weve tested...
Bottom line The customised 24in Apple iMac replaces the standard ATI HD 2600 Pro graphics with 256MB of video RAM with an nVidia GeForce 8880 CS graphics card with 512MB DDR video memory.If youre a gamer, this could be money well spent, as the custom iMac was no...
80%
brighthub.com
Updated:
2017-03-01 09:25:49
If you are in the market for a new computer and are thinking about the iMac 20 inch, then you should read this review before you any decisions. In the market for a new Mac? Short on space? Enjoy watching your friends drool at your shiny new tech toys?...
Bottom line If you are in the market for a new computer and are thinking about the iMac 20 inch, then you should read this review before you any decisions. In the market for a new Mac? Short on space? Enjoy watching your friends drool at your shiny new tech toys?...
80%
macworld.com
Updated:
2017-03-01 09:25:50
The new iMacs are faster than the previous models, but they cost the same. Unfortunately, the one major thing we didn’t like about the first-generation aluminum iMac—the poor viewing angle on the 20-inch screen—hasn’t change...
Good Compact, all-in-one design; built-in wireless capabilities; big, beautiful screen; good video frame-rate performance.
Bad Glossy screen may frustrate some users.
Bottom line The new iMacs are faster than the previous models, but they cost the same. Unfortunately, the one major thing we didn’t like about the first-generation aluminum iMac—the poor viewing angle on the 20-inch screen—hasn’t change...
80%
v3.co.uk
Updated:
2017-03-01 09:25:50
Apple’s Macbook notebook computers have sold like hotcakes over the past year and the iMac – formerly the flagship of Apple’s home range – has taken a back seat. However the company recently updated its entire iMac range and one of the main beneficiari...
Good Elegant all-in-one design, Good range of hardware features and bundled software...
Bad Relatively small memory and hard disk space, Modest 3D games performance...
Bottom line A little more expensive than a Windows PC but the added extras make up for it...
80%