location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX350 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4205B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX350 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 8.8 kg
More>>>
Printing
Print resolution black
600 x 600 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
8.4 ipm
Print speed (ISO/IEC 24734) colour
4.8 ipm
Copying
Copying *
Colour copying
Copy speed (colour, normal quality, A4)
3.4 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
20
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, MS Duo, MS PRO, MS PRO Duo, Memory Stick (MS), MicroSD (TransFlash), MicroSDHC, MiniSD, MiniSDHC, RS-MMC, SD, SDHC, xD
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
460 mm
Depth
417 mm
Height
198 mm
Weight
8.8 kg
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:00:50
Uk has collected 13 expert reviews for Canon PIXMA MX350 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
theregister.co.uk
Updated:
2017-03-01 07:00:50
The ADF for the scanner is integrated into an angled surround which holds the control panel, and includes a feed tray which folds shut to clean up the look of the machine when it's not scanning. The controls are well organised, with illuminated mode butt...
Bottom line Good print quality and reasonable print speeds are let down by poor running costs. ® Next: Epson Stylus SX610FW All-in-One Inkjet Printer Group Test Brother MFC-490CW Canon Pixma MX350 Epson Stylus SX610FW HP Officejet 6500 Kodak ESP 7...
0%
digitalversus.com
Updated:
2017-03-01 07:00:50
First page prints in 22 seconds The MX350 doesn't do too badly in this field. Whereas it's pretty normal to wait one minute between launching printing and picking up the finished page, the MX350 does the job in 37 seconds from startup, in 22 seconds f...
Good Pluses, Excellent document print quality, Decent cost per page: 810 p, Power consumption in operation: 12 W, WiFi, Ethernet, fax, Compatible with EasyPhoto Print application...
Bad Minuses, Screen not touchsensitive, Slow print speeds, No automatic duplex printing...
80%
trustedreviews.com
Updated:
2017-03-01 07:00:50
Canon's MX range of PIXMA inkjet all-in-ones is aimed at the small and home office. The MX350, which sits roughly in the middle of the range, includes fax facilities and an Automatic Document Feeder (ADF) in its feature set and can upload and print photos...
70%
pcadvisor.co.uk
Updated:
2017-03-01 07:00:50
Product Code: 4205B002 The Canon Pixma MX350 colour inkjet multifunction printer (for printing, scanning, copying, and faxing) offers a good assortment of features and capabilities for an affordable price. Although the Canon Pixma MX350's ink costs...
Bottom line The Canon Pixma MX350 gives small-office and home-office users a versatile set of features for an affordable up-front price. But anyone who prints more than a few pages a day should look for a model with lower-cost consumables. Jon L. Jacobi and Melis...
60%
printercomparison.com
Updated:
2017-03-01 07:00:50
Along with three other printers, the Canon Pixma MX350 Office All-in-One was officially announced at the Consumer Electronics Show in Las Vegas in January.The Pixma MX350 is smack between the flagship Pixma MX870 and the budget-friendly Pixma MX340 in...
Bottom line The Canon PIXMA MX350 Office All-in-One is a reliable printer with good office features including automatic duplexing, a 30-sheet ADF, front side USB port, wireless and Ethernet connectivity for a decent price.My biggest concern is that I don’t believe...
60%
macworld.com
Updated:
2017-03-01 07:00:50
Canon's Pixma MX350 color inkjet multifunction device (for printing, scanning, copying, and faxing) offers a good assortment of features and capabilities for an affordable $150, though its ink costs are high. The Pixma MX350 is easy to install and use...
Good Color LCD, Wi-Fi and ethernet connectivity...
Bad Black ink is expensive, Color scans tend to be dark...
Bottom line The Canon Pixma MX350 gives small-office and home-office users a versatile set of features for an affordable up-front price. But anyone who prints more than a few pages a day should look for a model with lower-cost consumables...
60%
pcworld.com_techhive.com
Updated:
2017-03-01 07:00:50
The Canon Pixma MX350 color inkjet multifunction printer (for printing, scanning, copying, and faxing) offers a good assortment of features and capabilities for an affordable $150 (as of June 2, 2010). Though its ink costs are high, it's a better deal...
Good Color LCD, WiFi and ethernet connectivity...
Bad Black ink is expensive, Color scans tend to be dark...
Bottom line Higher-than-average ink costs mar an otherwise versatile and affordable MFP...
60%
electronicsme.com
Updated:
2017-03-01 07:00:50
Canon PIXMA MX350 Wireless Office All-In-One Printer4205B002 is a new wireless all-in-one office quality inkjet printer from Canon. It features wireless Wifi and wired Ethernet printing, a built-in G3 capable fax and a 30-page automatic document feeder...
Bottom line If you're in the market for an all-in-one office machine, the Canon PIXMA MX350 makes a very good choice. It has all the features you're likely to need, and the build quality to stand up to heavy office use. Connectivity options are excellent - it's id...
76%
computershopper.com
Updated:
2017-03-01 07:00:50
While Jan Brady may have bemoaned the troubles of being a middle child ("Marcia! Marcia! Marcia!"), it's not always the worst place to be, especially if you're part of a printer family. Higher-end models in a given printer line may offer...
Good Excellent print quality; user-friendly design; 2.5-inch LCD; automatic document feeder...
Bad Slow print speeds; higher-than-usual print costs; single color cartridge...
Bottom line This midpriced all-in-one inkjet delivers outstanding quality, especially with photos, but it's slower than the competition when printing...
83%