location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port CardBus eSATA Laptop Controller Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port CardBus eSATA Laptop Controller Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBESAT2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835282 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Host interface *
CardBus
Output interface *
eSATA
Features
Chipset
Silicon Image Sil3512
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 85 °C
Weight & dimensions
Width
55 mm
Weight & dimensions
Depth
115 mm
Height
15 mm
Weight
42.9 g
Packaging data
Package weight
340 g
Other features
Mac compatibility
No
Compatible operating systems
Windows 98SE/ME/2000/XP/Server 2003/Vista (32/64-bit)
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card StarTech.com 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card
(show image)
ECESATA254F 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)