location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8450 Laser A4 2400 x 600 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2233B044
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF8450 Laser A4 2400 x 600 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 17 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Internal memory: 384 MB
  • - 44 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Warm-up time
60 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1000 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
201 locations
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
DL
Ports & interfaces
USB 2.0 ports quantity
2
Performance
Internal memory *
384 MB
Sound pressure level (printing)
66 dB
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
8.89 cm (3.5")
Power
Power consumption (average operating)
1210, 410
Power consumption (standby)
33 W
Power consumption (off)
1.2 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
44 kg
Other features
Dimensions (WxDxH)
546 x 527 x 632 mm
Power requirements
220-240V (±10%) 50/60Hz (±2Hz)
Modem type
Super G3
Page yield high capacity (black & white)
6000
Page yield high capacity (colour)
4000
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Scan file formats
PDF, TIFF
Compatible operating systems
Windows 2000/Server 2003/ Server 2008/ XP/ Vista Mac OS X version 10.2.8-10.5.x Linux
Supported media weight(s)
60/176
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:53:17
Uk has collected 1 expert review for Canon i-SENSYS MF8450 Laser A4 2400 x 600 DPI 17 ppm and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2016-11-14 19:53:17
The Canon Color ImageClass MF8450c color laser multifunction printer offers mediocre performance for a high up-front cost. Though some aspects of its design are quite good, they don't give it enough positives to compete with capable, lower-cost competi...
Good Razorsharp text; fast scans and copies, Color LCD; autoduplexing included...
Bad High purchase price; slow print speeds, Pale colors and overly pink fleshtones...
Bottom line The high price gets you some nice copy and scan capabilities but falls short on printing power...
50%