location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Camera S-70 digital 1/1.8" 7.1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera Canon S-70 digital
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S70
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Camera S-70 digital 1/1.8" 7.1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 4x Digital zoom: 4.1x
  • - TTL
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
4.1x
Focal length range
5.8 - 20.7 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118.000 pixels
Ports & interfaces
I/O ports
USB A/V output (PAL/NTSC)
Camera
Shooting modes *
Auto, Manual, Movie
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Rechargeable Li-ion Battery NB-2LH/NB-2L
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
114 mm
Depth
39 mm
Height
57 mm
Weight
230 g
Other features
Dimensions (WxDxH)
114 x 57 x 39 mm
Interface
USB (Mini-B, PTP)
Data compression
Superfine, Fine, Normal or RAW (max. resolution only)
Metering
Evaluative, Centre-weighted average, Spot (centre or linked to focusing frame)
Lens system
8 / 7
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1 OS X v10.1.5 – 10.3
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:51:47
Uk has collected 14 expert reviews for Canon Camera S-70 digital 1/1.8" 7.1 MP CCD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 07:15:01
Canons easy-to-use PowerShot S70 feels like a brick compared to the majority of todays lightweight point-and-shoots, and at $999 its expensive for its class. For the premium, however, it produces outstanding pictures and a has built-in wide-angle lens.
70%
dpexpert.com.au
Updated:
2011-11-04 07:15:01
The Canon Powershot S70 and G6 cameras are the 7 megapixel evolutions of the company?s top optical viewfinder cameras. Think of it as the already excellent S60 and G5 getting better. There are improvements in the sensors (now 7mp), the ergonomics and...
0%
hhcmag.com
Updated:
2011-09-25 22:50:55
News Issue 8.5 Onsale Now! Why would you want a 7 megapixel camera when a lowly 3.2 megapixel is enough to print out perfectly good 8x10 enlargements? How often do you run monster-sized prints? How many inkjet printers can even do that? The ans...
0%
Neocamera.com
Updated:
2011-09-25 22:51:01
The Canon Powershot S70 would be great if it did not have so many problems! In terms of functionality it is similar to the Canon Powershot G6, except for a compact body and lens. This is where the corner softness and purple fringing not seen on the G...
40%
Computerpoweruser.com
Updated:
2011-09-25 22:51:06
Not long ago, cameras with resolution of greater than 6MP were relegated to the realm of digital SLRs. In the past year or so, a few manufacturers began integrating high-resolution image sensors into compact cameras. Canons PowerShot S70 is one incar...
0%
pcmag.com
Updated:
2011-09-25 22:51:25
If youre looking for a solid camera that takes excellent photos, but dont want the heft or expense of a model like the Cano Specs: Included Memory Amount: 32 MB, Included Memory: Media Card, Media Format: CompactFlash, Type: Compact, Maximum Reso...
80%
dpreview.com
Updated:
2011-09-25 22:51:29
On August the 19th of this year Canon announced a new flagship addition to its successful S range, the 7 megapixel PowerShot S70. Aside from the black paint job and new sensor the S70 is identical to the PowerShot S60 (reviewed August 2004), sharing...
Good Excellent resolution, Low noise at ISO 50 and 100, not bad at 200 and 400, Excellent metering, color and dynamic range, Very clean, artefact-free images, Wide-angle zoom (28 - 100 mm equiv.), Excellent range of controls, Solid build quality, nice metallic...
Bad Some purple fringing visible at wide-angle or maximum apertures, Some corner softness at wide-angle and maximum aperture, Lens slow at telephoto (F5.3), Auto focus can be slow, Low-light focus unreliable - especially at long end of the zoom, LCD monitor d...
Bottom line Our first experience of Sonys new 7.1MP chip, as seen in the Cyber-shot P150, was overwhelmingly positive. Not only does it outperform the 5MP sensor it replaces (the 6MP version never really made an impact on compact cameras) in resolution terms, it...
0%
dcresource.com
Updated:
2011-09-25 22:51:38
The Canon PowerShot S70 ($599) is a 7 Megapixel version of the PowerShot S60 (see our review) that was released earlier this year. The S60 and S70 are virtually identical, with the S70 having a 7.1 Megapixel CCD (versus 5.0 on the S60), a slightly...
0%
steves-digicams.com
Updated:
2014-04-10 01:27:45
The Powershot S70 is the "big brother" of the 5.0 megapixel PowerShot S60 and is aimed at the advanced user who wants full photographic control in a compact digital camera with very high resolution. The S70 combines a 7.1-megapixel imager with the same...
0%