location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-820 Laser Printer A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-820 Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-820
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-820 Laser Printer A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 16 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 16 MB Built-in processor 405 MHz
More>>>
Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
11 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Maximum internal memory
272 MB
Built-in processor
Yes
Processor model
Power PC
Processor frequency
405 MHz
Performance
Sound pressure level (printing)
49 dB
Sound power level (standby)
28 dB
Power
Power consumption (standby)
7 W
Power consumption (PowerSave)
4.5 W
Weight & dimensions
Weight
9.2 kg
Dimensions (WxDxH)
380 x 390 x 245 mm
Other features
I/O ports
1 x IEEE 1284 1 x USB 2.0
Standard media sizes
A4, B5, A5, Letter, Legal, Custom (70 x 148 mm - 216 x 356 mm)
Power requirements
AC 220/240 V 50/60 Hz
Capacity cartridge
3.000 sheets
Networking features
10Base-T/100Base-TX
Power consumption (active)
319 W
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:03
Uk has collected 3 expert reviews for KYOCERA FS-820 Laser Printer A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-10-10 09:24:02
entry-level laser printer with low cost of ownership: This is the first mono laser printer Kyocera has produced at the entry-level end of the market. With a street price of around 150, it goes head-to-head against budget models from HP and Lexmark, but st...
0%
trustedreviews.com
Updated:
2014-10-10 09:24:02
The majority of Kyocera's product range is aimed at the SME business market, so it comes as something of a surprise to see the FS-820 pitch in at very much an entry-level price point. At this price it goes head-to-head with machines such as HP's LaserJet...
80%