location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Deskset DS-3300X BE keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Deskset DS-3300X BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14469
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:28:31
The date of the most recent change of this product data-sheet in Icecat.
Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard number of keys
16
Power
Battery type
2 x AA (keyboard) & 2 x AAA (mouse)
System requirements
Minimum processor
Pentium
Minimum RAM
64 MB
System requirements
Minimum storage drive space
40 MB
Minimum system requirements
PS/2, CD-ROM, Windows 98/ME/2000/XP, ACPI, Microsoft Office, Internet Explorer.
Weight & dimensions
Keyboard dimensions (WxDxH)
481 x 172 x 27 mm
Other features
Compatible operating systems
Microsoft Windows 98/ME/2000/XP
Keyboard function keys
3
Brand Image Product code Product Stock Price from
Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless
(show image)
14160 Wireless Optical Deskset DS-3300X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Desk Set 3011A keyboard RF Wireless Trust Wireless Optical Desk Set 3011A keyboard RF Wireless
(show image)
13972 Wireless Optical Desk Set 3011A 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Desk Set 3010A keyboard RF Wireless Trust Wireless Desk Set 3010A keyboard RF Wireless
(show image)
13964 Wireless Desk Set 3010A 0.00
(excl. VAT)
0 (incl. VAT)