location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S7350 6.1 cm (2.4") 110 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S7350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S7350DIF
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S7350 6.1 cm (2.4") 110 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Pink
  • - 6.1 cm (2.4") 240 x 400 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - microSDHC
  • - 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 880 mAh
More>>>
Design
Product colour *
Pink
Display
Display diagonal *
6.1 cm (2.4")
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Touchscreen *
No
Memory
Flash card support *
Yes
Compatible memory cards *
microSDHC
Internal memory
100 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2560 x 1920 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
720 x 480 pixels
Video compression formats
3GP, MP4
Preview frame rate
30 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
880 mAh
Talk time (2G) *
4 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
110 g
Width
50 mm
Depth
12 mm
Height
109 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Bundled software
Gmail, Google Maps, Google Search, MobileBlog
Operating frequency
2G: GSM 850/900/1800/1900, 3G: UMTS (WCDMA) 900/2100
Video capability
Yes
Playback formats
AAC, AAC+, eAAC+, MP3, WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:30:08
Uk has collected 15 expert reviews for Samsung S7350 6.1 cm (2.4") 110 g Pink and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:30:08
Product Code: GT-S7350 Described by Samsung as a "truly feminine handset", the Samsung UltraS S7350 mobile phone we tested was, predictably, pink (it does come in other colours). Looking remarkably similar to the Samsung UltraTouch minus the touchsc...
Bottom line Take the Samsung UltraTouch, strip the touch screen and AMOLED display, splash it with a coat of pink paint and give some basic functions "feminine" names and you have the Samsung UltraS. It isn’t a bad phone, but there is nothing exciting about it...
70%
pz10.com
Updated:
2011-10-04 03:30:08
The Samsung S7350 Ultra s may as well be your next phone. Oh well, maybe no one will know but if you can live with that, youll get to enjoy a solid and attractive slider with a nice screen, premium data speeds and high-end media. Following in the wake...
Bottom line If you want to stay away from the touchscreen excess but not loose out on features, the Samsung S7350 Ultra s just might be it. The interface uses pleasantly animated themes, which though not readily skinnable, are nicely done to match the handset.What...
0%
goodgearguide.com.au
Updated:
2011-11-05 18:40:53
Described by Samsung as a "truly feminine handset", the Samsung Ultra S (S7350) mobile phone is, predictably, pink. Looking remarkably similar to the Samsung UltraTouch (S8300) minus the touch screen, the Ultra S is a capable phone with some decent features, but it doesn’t offer anything new or particularly exciting, and its "feminine" features are little more than a marketing gimmick. The Samsung Ultra S (S7350) is actually a well-crafted handset. The phone features a stylish brushed steel fin...
Good Nice design, good build quality, simple UI, 5-megapixel camera, GPS, HSDPA-capable, Fake Call is amusing...
Bad It’s pink, keypad is flat and spongy, no Wi-Fi, no 3.5mm headphone jack, Mirror Mode is virtually useless...
Bottom line Take the Samsung UltraTouch, strip the touch screen and AMOLED display, splash it with a coat of pink paint and give some basic functions "feminine" names and you have the Samsung Ultra S. It isn’t a bad phone, but there is nothing exciting about it...
70%
3g.co.uk
Updated:
2013-11-14 18:27:48
Throw in A-GPS and data speeds of HSDPA and the Samsung Classico is one competent handset. However, while it matches others in terms of specs, the build of the phone still feels very much in the lower end of the market, and therefore left us feeling...
Good An excellent camera experience with a host of additional features to play with, including face detection and smile shot.
Bad The plastic build belies what is underneath the bodywork.
60%
techsmart.co.za
Updated:
2014-03-22 01:57:43
Sporting a brushed metal casing, Samsung's stylish, if somewhat conservative and generic, S7350 slider features a stunning 2.6" LCD screen and one of the best 5-megapixel cameras around. But, unlike some of their other phones, the conventional S7350's...
0%
recombu.com
Updated:
2015-05-31 08:57:04
'Welcome to 3G', the Samsung S7350 greets us as we turn the handset on for the first time. This handset promises us super fast web browsing as well as a high res screen and great music player functionality.What we likeThe Samsung S7350 is a nice lookin...
Bottom line If you’re intending to use a handset for a lot of typing – be it emails or texts – we wouldn’t recommend the Samsung’s S7350; the 1-9 numberpad just puts up too much resistance. But for very light texting, calling and some light web use, it’s a smart-l...
40%
recombu.com
Updated:
2011-10-04 03:30:08
'Welcome to 3G', the Samsung S7350 greets us as we turn the handset on for the first time. This handset promises us super fast web browsing as well as a high res screen and great music player functionality.What we likeThe Samsung S7350 is a nice lookin...
Bottom line If you’re intending to use a handset for a lot of typing – be it emails or texts – we wouldn’t recommend the Samsung’s S7350; the 1-9 numberpad just puts up too much resistance. But for very light texting, calling and some light web use, it’s a smart-l...
50%
gsmarena.com
Updated:
2011-10-04 03:30:08
If you want to stay away from the touchscreen excess but not loose out on features, the Samsung S7350 Ultra s just might be it. The interface uses pleasantly animated themes, which though not readily skinnable, are nicely done to match the handset. Wh...
0%
phonearena.com
Updated:
2011-10-04 03:30:08
We have recently presented our review of the , the current lineup flagship and now we are about to introduce one of its runners-up to you, the Samsung Ultra S S7350. It is a slider that looks similarly, although there are a number of differences under...
Good Nice screen, Really loud sound during calls, DivX and Xvid support...
Bad Uncomfortable keypad, Lack of navigational software, Slider mechanism gives out rubbing noise while being opened or closed...
Bottom line Now, it´s about time we passed a final verdict on the appealing Samsung Ultra S. It is functional indeed, software doesn´t crash or lags, phone performs admirably on the multimedia front and delivers great in-call quality. Now, we´re not being difficul...
70%
mobile-review.com US
Updated:
2011-10-04 03:30:08
We were content with the S7350’s reception quality, although it wasn’t much different from other phones in this class. The ring tones volume was pretty average, and we even missed some calls when the phone was stuffed in a bag. The vibro alert was not...
0%
mobilechoiceuk.com
Updated:
2013-11-14 18:27:47
A powerful handset that would have scored higher if the build quality was better. Others to consider LG KC780 User opinions(0) Add opinion Read all opinions...
Good Excellent camera experience with a host of additional features...
Bad The plastic build belies what is underneath the bodywork.Look and Feel...
Bottom line A powerful handset that would have scored higher if the build quality was better...
60%
Brand Image Product code Product Stock Price from
Samsung Tocco 7.11 cm (2.8") 106 g Red Samsung Tocco 7.11 cm (2.8") 106 g Red
(show image)
SGH-F480SRI Tocco 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-F480 7.11 cm (2.8") 106 g Silver Samsung SGH-F480 7.11 cm (2.8") 106 g Silver
(show image)
SGH-F480ESI SGH-F480 0.00
(excl. VAT)
0 (incl. VAT)