location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-40 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0615B006 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PG-40 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black
Colour
No
Other features
Capacity cartridge
760 sheets
Brand Image Product code Product Stock Price from
MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
30013DK Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30012DK Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow Canon CL-38 ink cartridge Original Cyan, Magenta, Yellow
(show image)
2146B001AF CL-38 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-5Y ink cartridge 1 pc(s) Original Yellow Canon BCI-5Y ink cartridge 1 pc(s) Original Yellow
(show image)
0988A002 BCI-5Y 0.00
(excl. VAT)
0 (incl. VAT)
Canon KC-36IP Colour Ink + 54 x86 mm Paper Set, 36 Sheets Canon KC-36IP Colour Ink + 54 x86 mm Paper Set, 36 Sheets
(show image)
7739A001 KC-36IP Colour Ink + 54 x86 mm Paper Set, 36 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)