location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M452nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M452nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF388ASTAPLES
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M452nw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 1200 MHz
More>>>
Printing
Duplex printing mode
Manual
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9.9 s
Print margins (top, bottom, right, left)
4.23 mm
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Flash memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
4.8 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
570 W
Power consumption (standby)
17.6 W
Power consumption (off)
0.06 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
412 mm
Depth
453 mm
Height
295 mm
Weight
17.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 02:12:22
Uk has collected 4 expert reviews for HP LaserJet M452nw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
au.pcmag.com
Updated:
2018-06-03 05:00:04
The HP Color LaserJet Pro M452dw ($499.99) should be at the top of your list if you're looking for a color laser printer for your micro or small office. It's a little too big to share a desk with comfortably as a personal printer, but it's small enough to...
Good Notable speed and high-quality graphics in our tests, Integrates Ethernet, Wi-Fi, Wi-Fi Direct, and NFC...
Bad Slightly subpar text quality in testing...
Bottom line The HP Color LaserJet Pro M452dw is our top pick for small-office workhorse color laser printers, with high speed, Ethernet and Wi-Fi capability, and support for mobile printing...
80%
computershopper.com
Updated:
2017-08-16 02:12:22
We've looked at a lot of laser printers recently—from inexpensive single-function monochrome machines (take OKI Data's under-$200 B412dn Monochrome Printer ) to high-price multifunction color models for office workgroups (Canon's $1,000-list ImageClass MF...
Good Fast print speed, Good print quality overall, especially graphics, Stylish and well-built, Wide mobile/cloud support, including Wi-Fi Direct, NFC, PCL6 support, PostScript 3 emulation...
Bad A bit pricey for its class, Cost per page too high for both color and monochrome...
Bottom line This single-function LaserJet is fast and prints well, but the pricing of the printer itself and its four toners reduces its appeal for all but the lightest-printing offices. Read More…...
70%
pcmag.com
Updated:
2017-08-16 02:12:22
The HP Color LaserJet Pro M452dw ($499.99) should be at the top of your list if you're looking for a color laser printer for your micro or small office. It's a little too big to share a desk with comfortably as a personal printer, but it's small enough to...
Good Notable speed and high-quality graphics in our tests, Integrates Ethernet, Wi-Fi, Wi-Fi Direct, and NFC...
Bad Slightly subpar text quality in testing...
Bottom line The HP Color LaserJet Pro M452dw is our top pick for small-office workhorse color laser printers, with high speed, Ethernet and Wi-Fi capability, and support for mobile printing...
80%