location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iPF9100 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF9100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2164B002 show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon iPF9100 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm)
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
GARO
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Media thickness
0.07 - 0.8 mm
Maximum roll length
18 m
Maximum roll diameter
15 cm
Maximum media width
60
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal storage capacity
80 GB
Storage media
HDD
Sound power level (standby)
35 dB
Sound pressure level (printing)
51 dB
Drive device, buffer size
640 MB
Power
Power requirements
AC 100 - 240V, 50 - 60Hz
Power consumption (standby)
6 W
Power consumption (typical)
190 W
Operational conditions
Operating temperature (T-T)
59 - 86 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Compatible operating systems
Windows 2000/XP/Vista 32/64bit MAC OS9,OSX
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
2298.7 x 767 x 1143 mm
Weight
164.3 kg
Size (imperial)
152.4 cm (60")
Packaging data
Drivers included
Yes
Bundled software
Digital Photo Front-Access
Other features
Ink drop
4
Plug and Play
Yes