location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series S3110 Blue 5.08 cm (2") 77 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3110 Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3110ZBA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S Series S3110 Blue 5.08 cm (2") 77 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Wi-Fi Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Display
Display diagonal *
5.08 cm (2")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
20 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Built-in flash
No
Digital zoom
4x
Auto focus
No
Network
Data network *
Edge, GPRS
Wi-Fi *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Talk time (2G) *
2.3 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
77 g
Width
46 mm
Depth
10.9 mm
Height
109 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Push-to-Talk (PTT)
No
Form factor *
Bar
Other features
Networking type
GSM,GPRS, EDGE
Operating frequency
900/1800 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / MIDI / AAC / AAC+ / eAAC+ /AMR / WAV / SMAF / i-Melody / SP-Midi
Brand Image Product code Product Stock Price from
Samsung U800 5.08 cm (2") 92 g Black Samsung U800 5.08 cm (2") 92 g Black
(show image)
SGH-U800YKA U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Violet Samsung U800 5.08 cm (2") 92 g Violet
(show image)
SGH-U800MVG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
SGH-U800OAG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 mobile phone 5.08 cm (2") 92 g Grey Samsung U800 mobile phone 5.08 cm (2") 92 g Grey
(show image)
U800 U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 5.08 cm (2") 92 g Grey Samsung U800 5.08 cm (2") 92 g Grey
(show image)
DUMMY U800 U800 0.00
(excl. VAT)
0 (incl. VAT)