location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D1052L toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D1052L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D1052L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993336883
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D1052L toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2500 pages
  • - Laser printing
More>>>
Features
Compatibility *
ML-1915, ML-1910, ML-2525, ML-2580N, ML-2525W, SCX-4600, SCX-4623F, SCX-4623FN, SF-650, SF-650P
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Weight & dimensions
Weight
778 g
Packaging data
Package width
340 mm
Package depth
190 mm
Package height
85 mm
Packaging data
Package weight
1.18 kg
Package tare weight
199 g
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet gross width
111 cm
Pallet gross length
81.2 cm
Pallet gross height
21.6 cm
Master (outer) cases per pallet (intermodal container 20ft)
990 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
2068 pc(s)
Brand Image Product code Product Stock Price from
Katun

Katun 39256 toner cartridge 1 pc(s) Black
(show image)
39256 39256 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung MLT-D1052L - For Samsung ML 19xx / 25xx / SCX 46xx / SF 650 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung MLT-D1052L - For Samsung ML 19xx / 25xx / SCX 46xx / SF 650 series toner cartridge 1 pc(s)
(show image)
65056DK Black Laser Toner - Samsung MLT-D1052L - For Samsung ML 19xx / 25xx / SCX 46xx / SF 650 series 0.00
(excl. VAT)
0 (incl. VAT)
V7 T5K5122-1E toner cartridge 1 pc(s) Black V7 T5K5122-1E toner cartridge 1 pc(s) Black
(show image)
T5K5122-1E T5K5122-1E 0.00
(excl. VAT)
0 (incl. VAT)