location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4GB PC3-10600 DDR3 memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB PC3-10600 DDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4138 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2025 08:35:39
The date of the most recent change of this product data-sheet in Icecat.
Features
Internal memory *
4 GB
Internal memory type *
DDR3
Memory clock speed
1333 MHz
Weight & dimensions
Width
134.6 mm
Depth
30.5 mm
Height
7.62 mm
Brand Image Product code Product Stock Price from
Lenovo 1GB PC2-5300 DDR2 (25-Pack) memory module Lenovo 1GB PC2-5300 DDR2 (25-Pack) memory module
(show image)
51J0502 1GB PC2-5300 DDR2 (25-Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 2GB PC2-5300 DDR2 (25-Pack) memory module Lenovo 2GB PC2-5300 DDR2 (25-Pack) memory module
(show image)
51J0548 2GB PC2-5300 DDR2 (25-Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)